StainlessDrains.com Trench Drain SDCTR-Q44240-421C-XXH3

Description
Grate: Heavy Duty 1/2" plate Slotted Outlet Location: Center Outside Diameter: 24in Start Depth: 4in Throat Size: 20in
Description
Grate: Heavy Duty 1/2" plate Slotted Outlet Location: Center Outside Diameter: 24in Start Depth: 4in Throat Size: 20in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q44240-421C-XXH3 - StainlessDrains.com
Greenville, TX, USA
Grate: Heavy Duty 1/2" plate Slotted Outlet Location: Center Outside Diameter: 24in Start Depth: 4in Throat Size: 20in

Grate: Heavy Duty 1/2" plate Slotted
Outlet Location: Center
Outside Diameter: 24in
Start Depth: 4in
Throat Size: 20in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q44240-421C-XXH3
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Sink Strainer & Plug - MS2002 - Mid-America Fittings, Inc.
Mid-America Fittings, Inc.
Specs
Drain Type Sink
Strainer Size 3.5 inch (88.9 mm)
Shape Round
View Details