StainlessDrains.com Trench Drain SDCTR-Q44180-661E-XXH2

Description
Grate: Heavy Duty 1/4" plate Reinforced Slotted Outlet Location: End Outside Diameter: 18in Start Depth: 6in Throat Size: 14in
Description
Grate: Heavy Duty 1/4" plate Reinforced Slotted Outlet Location: End Outside Diameter: 18in Start Depth: 6in Throat Size: 14in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q44180-661E-XXH2 - StainlessDrains.com
Greenville, TX, USA
Grate: Heavy Duty 1/4" plate Reinforced Slotted Outlet Location: End Outside Diameter: 18in Start Depth: 6in Throat Size: 14in

Grate: Heavy Duty 1/4" plate Reinforced Slotted
Outlet Location: End
Outside Diameter: 18in
Start Depth: 6in
Throat Size: 14in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q44180-661E-XXH2
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS6N-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Free Floating Lever Drain Traps - Model 11-LD - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.8 inch (19.05 mm)
Shape Round
View Details