StainlessDrains.com Trench Drain SDCTR-Q44180-461C-XXM2

Description
Grate: Medium Duty 10 ga plate Perforated Outlet Location: Center Outside Diameter: 18in Start Depth: 4in Throat Size: 14in
Description
Grate: Medium Duty 10 ga plate Perforated Outlet Location: Center Outside Diameter: 18in Start Depth: 4in Throat Size: 14in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q44180-461C-XXM2 - StainlessDrains.com
Greenville, TX, USA
Grate: Medium Duty 10 ga plate Perforated Outlet Location: Center Outside Diameter: 18in Start Depth: 4in Throat Size: 14in

Grate: Medium Duty 10 ga plate Perforated
Outlet Location: Center
Outside Diameter: 18in
Start Depth: 4in
Throat Size: 14in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q44180-461C-XXM2
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Ultra-Capacity Drain Traps - L/LS - Armstrong International
Armstrong International
Specs
Drain Type Condensate
Connection Size 2.0 to 2.5 inch (50.8 to 63.5 mm)
Shape Round
View Details