StainlessDrains.com Trench Drain SDCTR-Q44145-431C-XXM4

Description
Grate: Medium Duty 1/4" plate Perimeter Gap Outlet Location: Center Outside Diameter: 14.5in Start Depth: 4in Throat Size: 10.5in
Description
Grate: Medium Duty 1/4" plate Perimeter Gap Outlet Location: Center Outside Diameter: 14.5in Start Depth: 4in Throat Size: 10.5in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q44145-431C-XXM4 - StainlessDrains.com
Greenville, TX, USA
Grate: Medium Duty 1/4" plate Perimeter Gap Outlet Location: Center Outside Diameter: 14.5in Start Depth: 4in Throat Size: 10.5in

Grate: Medium Duty 1/4" plate Perimeter Gap
Outlet Location: Center
Outside Diameter: 14.5in
Start Depth: 4in
Throat Size: 10.5in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q44145-431C-XXM4
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Timer Controlled Condensate Drains 230 VAC -  - JORC Industrial LLC
Specs
Drain Type Condensate
Connection Size 0.2 inch (6.35 mm)
Shape Round
View Details