StainlessDrains.com Trench Drain SDCTR-Q44120-431C-XXL3

Description
Grate: Light Duty 10 ga plate Slotted Outlet Location: Center Outside Diameter: 12in Start Depth: 4in Throat Size: 8in
Description
Grate: Light Duty 10 ga plate Slotted Outlet Location: Center Outside Diameter: 12in Start Depth: 4in Throat Size: 8in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q44120-431C-XXL3 - StainlessDrains.com
Greenville, TX, USA
Grate: Light Duty 10 ga plate Slotted Outlet Location: Center Outside Diameter: 12in Start Depth: 4in Throat Size: 8in

Grate: Light Duty 10 ga plate Slotted
Outlet Location: Center
Outside Diameter: 12in
Start Depth: 4in
Throat Size: 8in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q44120-431C-XXL3
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details