StainlessDrains.com Trench Drain SDCTR-Q44105-661E-XXH2

Description
Grate: Heavy Duty 1/4" plate Reinforced Slotted Outlet Location: End Outside Diameter: 10.5in Start Depth: 6in Throat Size: 6.5in
Description
Grate: Heavy Duty 1/4" plate Reinforced Slotted Outlet Location: End Outside Diameter: 10.5in Start Depth: 6in Throat Size: 6.5in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q44105-661E-XXH2 - StainlessDrains.com
Greenville, TX, USA
Grate: Heavy Duty 1/4" plate Reinforced Slotted Outlet Location: End Outside Diameter: 10.5in Start Depth: 6in Throat Size: 6.5in

Grate: Heavy Duty 1/4" plate Reinforced Slotted
Outlet Location: End
Outside Diameter: 10.5in
Start Depth: 6in
Throat Size: 6.5in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q44105-661E-XXH2
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Optimum-Stainless Steel Timer Controlled Condensate Drain - 2811 - JORC Industrial LLC
Specs
Drain Type Condensate
Strainer Size 0.1 inch (2 mm)
Connection Size 0.2 inch (6.35 mm)
View Details