StainlessDrains.com Trench Drain SDCTR-Q44105-464C-XXL0

Description
Grate: Light Duty 12 ga plate Perforated Outlet Location: Center Outside Diameter: 10.5in Start Depth: 4in Throat Size: 6.5in
Description
Grate: Light Duty 12 ga plate Perforated Outlet Location: Center Outside Diameter: 10.5in Start Depth: 4in Throat Size: 6.5in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q44105-464C-XXL0 - StainlessDrains.com
Greenville, TX, USA
Grate: Light Duty 12 ga plate Perforated Outlet Location: Center Outside Diameter: 10.5in Start Depth: 4in Throat Size: 6.5in

Grate: Light Duty 12 ga plate Perforated
Outlet Location: Center
Outside Diameter: 10.5in
Start Depth: 4in
Throat Size: 6.5in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q44105-464C-XXL0
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
10 in. Dia. Roof Drain - RD1 - Watts
Specs
Drain Type Roof
Shape Round
Body Material ABS (optional feature); Cast Iron (optional feature); PVC (optional feature)
View Details