Grate: Medium Duty 1/4" plate Slotted
Outlet Location: Center
Outside Diameter: 10.5in
Start Depth: 4in
Throat Size: 6.5in
| StainlessDrains.com | |
|---|---|
| Product Category | Drains and Drain Systems |
| Product Number | SDCTR-Q44105-421C-XXM3 |
| Product Name | Trench Drain |
| Drain Type | Trench |