StainlessDrains.com Trench Drain SDCTR-Q42240-421E-XXM3

Description
Grate: Medium Duty 1/4" plate Slotted Outlet Location: End Outside Diameter: 24in Start Depth: 4in Throat Size: 20in
Description
Grate: Medium Duty 1/4" plate Slotted Outlet Location: End Outside Diameter: 24in Start Depth: 4in Throat Size: 20in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q42240-421E-XXM3 - StainlessDrains.com
Greenville, TX, USA
Grate: Medium Duty 1/4" plate Slotted Outlet Location: End Outside Diameter: 24in Start Depth: 4in Throat Size: 20in

Grate: Medium Duty 1/4" plate Slotted
Outlet Location: End
Outside Diameter: 24in
Start Depth: 4in
Throat Size: 20in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q42240-421E-XXM3
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details