StainlessDrains.com Trench Drain SDCTR-Q42145-431C-XXM4

Description
Grate: Medium Duty 1/4" plate Perimeter Gap Outlet Location: Center Outside Diameter: 14.5in Start Depth: 4in Throat Size: 10.5in
Description
Grate: Medium Duty 1/4" plate Perimeter Gap Outlet Location: Center Outside Diameter: 14.5in Start Depth: 4in Throat Size: 10.5in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q42145-431C-XXM4 - StainlessDrains.com
Greenville, TX, USA
Grate: Medium Duty 1/4" plate Perimeter Gap Outlet Location: Center Outside Diameter: 14.5in Start Depth: 4in Throat Size: 10.5in

Grate: Medium Duty 1/4" plate Perimeter Gap
Outlet Location: Center
Outside Diameter: 14.5in
Start Depth: 4in
Throat Size: 10.5in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q42145-431C-XXM4
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Trench Drain - SDCTR-Q42105-434E-XXH4 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 3.0 inch (76.2 mm)
View Details