StainlessDrains.com Trench Drain SDCTR-Q42085-444E-XXM3

Description
Grate: Medium Duty 1/4" plate Slotted Outlet Location: End Outside Diameter: 8.5in Start Depth: 4in Throat Size: 4.5in
Description
Grate: Medium Duty 1/4" plate Slotted Outlet Location: End Outside Diameter: 8.5in Start Depth: 4in Throat Size: 4.5in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q42085-444E-XXM3 - StainlessDrains.com
Greenville, TX, USA
Grate: Medium Duty 1/4" plate Slotted Outlet Location: End Outside Diameter: 8.5in Start Depth: 4in Throat Size: 4.5in

Grate: Medium Duty 1/4" plate Slotted
Outlet Location: End
Outside Diameter: 8.5in
Start Depth: 4in
Throat Size: 4.5in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q42085-444E-XXM3
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Optimum Timer Controlled Condensate Drain - 230 psi - 2623 - JORC Industrial LLC
Specs
Drain Type Condensate
Strainer Size 0.2 inch (4.5 mm)
Connection Size 0.5 inch (12.7 mm)
View Details