StainlessDrains.com Trench Drain SDCTR-Q42085-434C-XXH5

Description
Grate: Heavy Duty 1/4" x 1-1/2" x 1" centers Bar Outlet Location: Center Outside Diameter: 8.5in Start Depth: 4in Throat Size: 4.5in
Description
Grate: Heavy Duty 1/4" x 1-1/2" x 1" centers Bar Outlet Location: Center Outside Diameter: 8.5in Start Depth: 4in Throat Size: 4.5in

Suppliers

Company
Product
Description
Supplier Links
Trench Drain - SDCTR-Q42085-434C-XXH5 - StainlessDrains.com
Greenville, TX, USA
Grate: Heavy Duty 1/4" x 1-1/2" x 1" centers Bar Outlet Location: Center Outside Diameter: 8.5in Start Depth: 4in Throat Size: 4.5in

Grate: Heavy Duty 1/4" x 1-1/2" x 1" centers Bar
Outlet Location: Center
Outside Diameter: 8.5in
Start Depth: 4in
Throat Size: 4.5in

Supplier's Site

Technical Specifications

  StainlessDrains.com
Product Category Drains and Drain Systems
Product Number SDCTR-Q42085-434C-XXH5
Product Name Trench Drain
Drain Type Trench
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
Free Floating Lever Drain Traps - Model 181-LD - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.8 inch (19.05 mm)
Shape Round
View Details