Stahlwille Wrenches 40260118

Description
Adjustable spanner No 4026 size18
Request a Quote
Description
Adjustable spanner No 4026 size18
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2702069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2702069
Wrenches 2702069
Adjustable spanner No 4026 size18

Adjustable spanner No 4026 size18

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2702069
Product Name Wrenches
Wrench Length 18.19 inch (462 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details