Hex key sockets for use with 3/8in socket wrenches.
Chrome Alloy Steel construction. Chrome plated finish
Socket Size = 1/4in
Drive Size = 3/8 in
Socket Type = Hexagon
Drive Type = Square
Overall Length = 52 mm
Bit Length = 20mm
Finish = Chrome
Material = Alloy Steel
RS Components, Ltd. | |
---|---|
Product Category | Drive Sockets and Adapters |
Product Number | 7370429 |
SAE or Metric | SAE Only |