Stahlin Enclosures Control N Series Enclosures Type 4X N241220WT

Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 4X - N241220WT - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 4X
N241220WT
Control N Series Enclosures Type 4X N241220WT
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
  • Rigid body construction and watertight seal
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N241220WT
Product Name Control N Series Enclosures Type 4X
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 26.95 inch (685 mm)
Width 13.72 inch (348 mm)
Depth 21.73 inch (552 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
2 suppliers
System enclosure - 850-818/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details