Stahlin Enclosures Control N Series Enclosures Type 4X N201611FHLWT

Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 4X - N201611FHLWT - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 4X
N201611FHLWT
Control N Series Enclosures Type 4X N201611FHLWT
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
  • Rigid body construction and watertight seal
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N201611FHLWT
Product Name Control N Series Enclosures Type 4X
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 22.75 inch (578 mm)
Width 16.87 inch (428 mm)
Depth 12.77 inch (324 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details