Stahlin Enclosures Control N Series Enclosures Type 12 N201611

Description
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability
Description
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 12 - N201611 - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 12
N201611
Control N Series Enclosures Type 12 N201611
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability
  • Unique dual side door design for front and rear access
  • Wall mount configuration
  • Rigid body construction and environmentally sealed as designated
  • Memory retaining polyurethane gasketing
  • Strut mounted rail for adjustable panel mounting
  • Built in padlock hasp
  • Window availability
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N201611
Product Name Control N Series Enclosures Type 12
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 22.75 inch (578 mm)
Width 16.87 inch (428 mm)
Depth 12.77 inch (324 mm)
Unlock Full Specs
to access all available technical data