Stahlin Enclosures "JW" Series Window Junction Enclosures JW1412FHW

Description
Fiberglass hinge provides maximum corrosion resistance Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws maintain low profile on cover Four cover screws configuration secures cover Full 180°+ door opening
Description
Fiberglass hinge provides maximum corrosion resistance Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws maintain low profile on cover Four cover screws configuration secures cover Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"JW" Series Window Junction Enclosures
JW1412FHW
"JW" Series Window Junction Enclosures JW1412FHW
Fiberglass hinge provides maximum corrosion resistance Scratch and abrasion resistant UVA acrylic flush bonded window Pan head stainless steel screws maintain low profile on cover Four cover screws configuration secures cover Full 180°+ door opening
  • Fiberglass hinge provides maximum corrosion resistance
  • Scratch and abrasion resistant UVA acrylic flush bonded window
  • Pan head stainless steel screws maintain low profile on cover
  • Four cover screws configuration secures cover
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number JW1412FHW
Product Name "JW" Series Window Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 15.5 inch (394 mm)
Width 13.5 inch (343 mm)
Depth 6.25 inch (159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 127-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers