Stahlin Enclosures "J" Series Junction Enclosures J2016HPL

Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening
Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"J" Series Junction Enclosures
J2016HPL
"J" Series Junction Enclosures J2016HPL
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening
  • Padlock latch for quick entry
  • Snap catch concept with toggle action
  • Integral hasp provides secure loop for padlock (padlock not included)
  • Can be lifted and released with ease
  • Full 180°+ door opening
Supplier's Site
STAH Wall Mount - J2016HPL - Galco Industrial Electronics
Madison Heights, MI, United States
STAH Wall Mount
J2016HPL
STAH Wall Mount J2016HPL
Enclosure, 22.00in.Hx17.68in.Wx 8.81in.D,

Enclosure, 22.00in.Hx17.68in.Wx8.81in.D,

Supplier's Site

Technical Specifications

  Stahlin Enclosures Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number J2016HPL J2016HPL
Product Name "J" Series Junction Enclosures STAH Wall Mount
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 22 inch (559 mm)
Width 17.68 inch (449 mm)
Depth 8.83 inch (224 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BYD24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details