J1816W -- "J" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"J" Series Junction Enclosures
J1816W
Description
Lift off cover design
Surface flat stainless steel screw
Integral mounting flange
Soft rounded edges
Overhang cover
Stainless steel beaded cover retention chain
Description
Lift off cover design
Surface flat stainless steel screw
Integral mounting flange
Soft rounded edges
Overhang cover
Stainless steel beaded cover retention chain
Suppliers
"J" Series Junction Enclosures
J1816W
Lift off cover design
Surface flat stainless steel screw
Integral mounting flange
Soft rounded edges
Overhang cover
Stainless steel beaded cover retention chain
- Lift off cover design
- Surface flat stainless steel screw
- Integral mounting flange
- Soft rounded edges
- Overhang cover
- Stainless steel beaded cover retention chain
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
J1816W |
|
Product Name
|
"J" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
19.62 inch (498 mm)
|
|
Width
|
17.61 inch (447 mm)
|
|
Depth
|
8.82 inch (224 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2 suppliers
Type
Junction Box
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures
View Details
Shape
Rectangular
Length
44 inch (1118 mm)
Width
72 inch (1829 mm)
View Details
Length
3.74 inch (95 mm)
Width
7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details