Stahlin Enclosures "TeleControl" Series Non-Metallic Enclosure J1407TC

Description
14.0 x 7.0 x 6.5 (Inside Dimensions), NEMA 4X integrity construction. Corrosion, chemical and impact-resistant fiberglass reinforced polyester durability. Easy to standardize throughout an entire plant. Enclosure available with or without phone mounting back panel and phone-shaped window. Standard package does not include actual phone and installation of phone. Both are, however, available as a factory modification. Inquire as to details. Standard color: Glacier Gray. Enclosure can be custom molded in any color. Other non-metallic enclosures available with phone window and phone mounting option.
Description
14.0 x 7.0 x 6.5 (Inside Dimensions), NEMA 4X integrity construction. Corrosion, chemical and impact-resistant fiberglass reinforced polyester durability. Easy to standardize throughout an entire plant. Enclosure available with or without phone mounting back panel and phone-shaped window. Standard package does not include actual phone and installation of phone. Both are, however, available as a factory modification. Inquire as to details. Standard color: Glacier Gray. Enclosure can be custom molded in any color. Other non-metallic enclosures available with phone window and phone mounting option.

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"TeleControl" Series Non-Metallic Enclosure
J1407TC
"TeleControl" Series Non-Metallic Enclosure J1407TC
14.0 x 7.0 x 6.5 (Inside Dimensions), NEMA 4X integrity construction. Corrosion, chemical and impact-resistant fiberglass reinforced polyester durability. Easy to standardize throughout an entire plant. Enclosure available with or without phone mounting back panel and phone-shaped window. Standard package does not include actual phone and installation of phone. Both are, however, available as a factory modification. Inquire as to details. Standard color: Glacier Gray. Enclosure can be custom molded in any color. Other non-metallic enclosures available with phone window and phone mounting option.
  • 14.0 x 7.0 x 6.5 (Inside Dimensions), NEMA 4X integrity construction.
  • Corrosion, chemical and impact-resistant fiberglass reinforced polyester durability.
  • Easy to standardize throughout an entire plant.
  • Enclosure available with or without phone mounting back panel and phone-shaped window.
  • Standard package does not include actual phone and installation of phone. Both are, however, available as a factory modification. Inquire as to details.
  • Standard color: Glacier Gray. Enclosure can be custom molded in any color.
  • Other non-metallic enclosures available with phone window and phone mounting option.
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number J1407TC
Product Name "TeleControl" Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.87 inch (403 mm)
Width 8.75 inch (222 mm)
Depth 6.81 inch (173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
PCB Mounting Enclosures - 2213556 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
Command Enclosures - multiVISION Display - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details