J1407FHLL -- "J" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"J" Series Junction Enclosures
J1407FHLL
Description
Fiberglass hinge for maximum corrosion resistance
Removable lift off cover capability
Link lock latch mechanism for easy entry
Full 180°+ door opening
Description
Fiberglass hinge for maximum corrosion resistance
Removable lift off cover capability
Link lock latch mechanism for easy entry
Full 180°+ door opening
Suppliers
Fiberglass hinge for maximum corrosion resistance
Removable lift off cover capability
Link lock latch mechanism for easy entry
Full 180°+ door opening
- Fiberglass hinge for maximum corrosion resistance
- Removable lift off cover capability
- Link lock latch mechanism for easy entry
- Full 180°+ door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
J1407FHLL |
|
Product Name
|
"J" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
15.87 inch (403 mm)
|
|
Width
|
8.75 inch (222 mm)
|
|
Depth
|
6.81 inch (173 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Length
5.87 inch (149 mm)
Width
3.13 inch (79.4 mm)
Features
RoHS Compliant
View Details
Type
Junction Box
Material
Aluminum
NEMA Rating
NEMA Enclosures
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
1.57 inch (40 mm)
Width
4.92 inch (125 mm)
Depth
3.35 inch (85 mm)
View Details