Stahlin Enclosures "J" Series Junction Enclosures J1210FHW

Description
Fiberglass hinge provides maximum corrosion resistance Surface flat stainless steel screws Crown cover available on 10x8 configuration Full 180°+ door opening
Description
Fiberglass hinge provides maximum corrosion resistance Surface flat stainless steel screws Crown cover available on 10x8 configuration Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"J" Series Junction Enclosures
J1210FHW
"J" Series Junction Enclosures J1210FHW
Fiberglass hinge provides maximum corrosion resistance Surface flat stainless steel screws Crown cover available on 10x8 configuration Full 180°+ door opening
  • Fiberglass hinge provides maximum corrosion resistance
  • Surface flat stainless steel screws
  • Crown cover available on 10x8 configuration
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number J1210FHW
Product Name "J" Series Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 13.56 inch (344 mm)
Width 11.43 inch (290 mm)
Depth 5.21 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-506-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details