Stahlin Enclosures "J" Series Junction Enclosures J1008W

Description
Lift off cover design Surface flat stainless steel screw Integral mounting flange Soft rounded edges Overhang cover Stainless steel beaded cover retention chain
Description
Lift off cover design Surface flat stainless steel screw Integral mounting flange Soft rounded edges Overhang cover Stainless steel beaded cover retention chain

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"J" Series Junction Enclosures
J1008W
"J" Series Junction Enclosures J1008W
Lift off cover design Surface flat stainless steel screw Integral mounting flange Soft rounded edges Overhang cover Stainless steel beaded cover retention chain
  • Lift off cover design
  • Surface flat stainless steel screw
  • Integral mounting flange
  • Soft rounded edges
  • Overhang cover
  • Stainless steel beaded cover retention chain
Supplier's Site
STAH Wall Mount - J1008W - Galco Industrial Electronics
Madison Heights, MI, United States
STAH Wall Mount
J1008W
STAH Wall Mount J1008W
Enclosure, 11.63in.Hx9.37in.Wx5 .08in.D,

Enclosure, 11.63in.Hx9.37in.Wx5.08in.D,

Supplier's Site

Technical Specifications

  Stahlin Enclosures Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number J1008W J1008W
Product Name "J" Series Junction Enclosures STAH Wall Mount
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 11.62 inch (295 mm)
Width 9.41 inch (239 mm)
Depth 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Junction Boxes - 1832845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 6.1 inch (155 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details