Stahlin Enclosures "SSH" Series Non-Metallic Enclosure J 8068SSH

Description
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless steel hinge Chemically resistant fiberglass reinforced polyester Integral mounting flange Flush bonded UVA acrylic windows or opaque cover variations
Datasheet
Description
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless steel hinge Chemically resistant fiberglass reinforced polyester Integral mounting flange Flush bonded UVA acrylic windows or opaque cover variations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"SSH" Series Non-Metallic Enclosure
J 8068SSH
"SSH" Series Non-Metallic Enclosure J 8068SSH
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless steel hinge Chemically resistant fiberglass reinforced polyester Integral mounting flange Flush bonded UVA acrylic windows or opaque cover variations

SSH Series Attributes

  • Clam shell design, opening from the middle of the enclosure
  • All stainless hardware latches and screws
  • Memory retaining polyurethane gasket between cover and bases
  • Full length stainless steel hinge
  • Chemically resistant fiberglass reinforced polyester
  • Integral mounting flange
  • Flush bonded UVA acrylic windows or opaque cover variations
Datasheet

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number J 8068SSH
Product Name "SSH" Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 9.62 inch (244 mm)
Width 6.84 inch (174 mm)
Depth 9.07 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Command Enclosures - aluFACE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 25.19 inch (120 to 640 mm)
View Details