Stahlin Enclosures "SSH" Series Non-Metallic Enclosure J 141212SSH

Description
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless steel hinge Chemically resistant fiberglass reinforced polyester Integral mounting flange Flush bonded UVA acrylic windows or opaque cover variations
Datasheet
Description
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless steel hinge Chemically resistant fiberglass reinforced polyester Integral mounting flange Flush bonded UVA acrylic windows or opaque cover variations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"SSH" Series Non-Metallic Enclosure
J 141212SSH
"SSH" Series Non-Metallic Enclosure J 141212SSH
SSH Series Attributes Clam shell design, opening from the middle of the enclosure All stainless hardware latches and screws Memory retaining polyurethane gasket between cover and bases Full length stainless steel hinge Chemically resistant fiberglass reinforced polyester Integral mounting flange Flush bonded UVA acrylic windows or opaque cover variations

SSH Series Attributes

  • Clam shell design, opening from the middle of the enclosure
  • All stainless hardware latches and screws
  • Memory retaining polyurethane gasket between cover and bases
  • Full length stainless steel hinge
  • Chemically resistant fiberglass reinforced polyester
  • Integral mounting flange
  • Flush bonded UVA acrylic windows or opaque cover variations
Datasheet

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number J 141212SSH
Product Name "SSH" Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 15.5 inch (394 mm)
Width 12.83 inch (326 mm)
Depth 12.06 inch (306 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details