Stahlin Enclosures DuraBoxx™ Shallow Depth Junction Enclosure D10165W

Description
Solid construction fiberglass reinforced polyester with a screw held cover and base. Mated cover and base with small raised edge to center a mating groove in the cover. Foamed-in channel polyurethane gasket. Smooth edged mating of cover to base. No cover overhang, no sidewall obstruction. All cover securing hardware functions outside of the sealing lip of the enclosure. Cover screws are made of stainless steel to maintain the corrosion resistant integrity. Captive screws in cover. Designed for direct to wall mounting or with use of external mounting feet. Unobstructed sidewalls for easy conduit entry. There are no ribs or molded channels to obstruct fittings and connectors mounted from the outside. A square wall design allows for close proximity mounting to other enclosures or mounted obstacles.
Description
Solid construction fiberglass reinforced polyester with a screw held cover and base. Mated cover and base with small raised edge to center a mating groove in the cover. Foamed-in channel polyurethane gasket. Smooth edged mating of cover to base. No cover overhang, no sidewall obstruction. All cover securing hardware functions outside of the sealing lip of the enclosure. Cover screws are made of stainless steel to maintain the corrosion resistant integrity. Captive screws in cover. Designed for direct to wall mounting or with use of external mounting feet. Unobstructed sidewalls for easy conduit entry. There are no ribs or molded channels to obstruct fittings and connectors mounted from the outside. A square wall design allows for close proximity mounting to other enclosures or mounted obstacles.

Suppliers

Company
Product
Description
Supplier Links
DuraBoxx™ Shallow Depth Junction Enclosure - D10165W - Stahlin Enclosures
Belding, MI, USA
DuraBoxx™ Shallow Depth Junction Enclosure
D10165W
DuraBoxx™ Shallow Depth Junction Enclosure D10165W
Solid construction fiberglass reinforced polyester with a screw held cover and base. Mated cover and base with small raised edge to center a mating groove in the cover. Foamed-in channel polyurethane gasket. Smooth edged mating of cover to base. No cover overhang, no sidewall obstruction. All cover securing hardware functions outside of the sealing lip of the enclosure. Cover screws are made of stainless steel to maintain the corrosion resistant integrity. Captive screws in cover. Designed for direct to wall mounting or with use of external mounting feet. Unobstructed sidewalls for easy conduit entry. There are no ribs or molded channels to obstruct fittings and connectors mounted from the outside. A square wall design allows for close proximity mounting to other enclosures or mounted obstacles.
  • Solid construction fiberglass reinforced polyester with a screw held cover and base.
  • Mated cover and base with small raised edge to center a mating groove in the cover.
  • Foamed-in channel polyurethane gasket.
  • Smooth edged mating of cover to base.
  • No cover overhang, no sidewall obstruction.
  • All cover securing hardware functions outside of the sealing lip of the enclosure.
  • Cover screws are made of stainless steel to maintain the corrosion resistant integrity.
  • Captive screws in cover.
  • Designed for direct to wall mounting or with use of external mounting feet.
  • Unobstructed sidewalls for easy conduit entry. There are no ribs or molded channels to obstruct fittings and connectors mounted from the outside.
  • A square wall design allows for close proximity mounting to other enclosures or mounted obstacles.
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number D10165W
Product Name DuraBoxx™ Shallow Depth Junction Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.84 inch (250 mm)
Width 15.75 inch (400 mm)
Depth 4.76 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products