Stahlin Enclosures Classic Window Series Non-Metallic Enclosure CLW907HSL

Description
Hinged on short side with integral hinge Through door latch capture mechanism Door mounted entry relieves access problems to side-mounted hardware Full 180°+ door opening Clear view of touchpads, read outs, and controllers Maximum visibility of internal panels & controls Tool operated or simple handle mechanism Secures door with internally mounted hardware
Description
Hinged on short side with integral hinge Through door latch capture mechanism Door mounted entry relieves access problems to side-mounted hardware Full 180°+ door opening Clear view of touchpads, read outs, and controllers Maximum visibility of internal panels & controls Tool operated or simple handle mechanism Secures door with internally mounted hardware

Suppliers

Company
Product
Description
Supplier Links
Classic Window Series Non-Metallic Enclosure - CLW907HSL - Stahlin Enclosures
Belding, MI, USA
Classic Window Series Non-Metallic Enclosure
CLW907HSL
Classic Window Series Non-Metallic Enclosure CLW907HSL
Hinged on short side with integral hinge Through door latch capture mechanism Door mounted entry relieves access problems to side-mounted hardware Full 180°+ door opening Clear view of touchpads, read outs, and controllers Maximum visibility of internal panels & controls Tool operated or simple handle mechanism Secures door with internally mounted hardware
  • Hinged on short side with integral hinge
  • Through door latch capture mechanism
  • Door mounted entry relieves access problems to side-mounted hardware
  • Full 180°+ door opening
  • Clear view of touchpads, read outs, and controllers
  • Maximum visibility of internal panels & controls
  • Tool operated or simple handle mechanism
  • Secures door with internally mounted hardware
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number CLW907HSL
Product Name Classic Window Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.21 inch (183 mm)
Width 9.21 inch (234 mm)
Depth 5.09 inch (129 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details