CL707HW -- CLASSIC SERIES NON-METALLIC ENCLOSURE
Stahlin Enclosures
Classic Series Non-Metallic Enclosure
CL707HW
Description
Integrally hinged cover
Stainless steel screw recessed from surface
Cover secures with two screws
Full 180° + door opening
Description
Integrally hinged cover
Stainless steel screw recessed from surface
Cover secures with two screws
Full 180° + door opening
Suppliers
Classic Series Non-Metallic Enclosure
CL707HW
Integrally hinged cover
Stainless steel screw recessed from surface
Cover secures with two screws
Full 180° + door opening
- Integrally hinged cover
- Stainless steel screw recessed from surface
- Cover secures with two screws
- Full 180° + door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CL707HW |
|
Product Name
|
Classic Series Non-Metallic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular; Square
|
|
Length
|
7.21 inch (183 mm)
|
|
Width
|
7.21 inch (183 mm)
|
|
Depth
|
5.09 inch (129 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2 suppliers
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures; Type 1; Type 4; Type 4X
Features
Hinged Cover; Explosion Proof; Flame Retardant
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details