Stahlin Enclosures Classic Series Non-Metallic Enclosure CL707HPL

Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180° + door opening
Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180° + door opening

Suppliers

Company
Product
Description
Supplier Links
Classic Series Non-Metallic Enclosure - CL707HPL - Stahlin Enclosures
Belding, MI, USA
Classic Series Non-Metallic Enclosure
CL707HPL
Classic Series Non-Metallic Enclosure CL707HPL
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (not included) Can be lifted and released with ease Full 180° + door opening
  • Padlock latch for quick entry
  • Snap catch concept with toggle action
  • Integral hasp provides secure loop for padlock (not included)
  • Can be lifted and released with ease
  • Full 180° + door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number CL707HPL
Product Name Classic Series Non-Metallic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 7.21 inch (183 mm)
Width 7.21 inch (183 mm)
Depth 5.09 inch (129 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Development Board Enclosures - 2163766 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.72 inch (120 mm)
View Details
Stainless Steel Enclosures - inoBOX A2 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details