CL1109W -- CLASSIC SERIES NON-METALLIC ENCLOSURE
Stahlin Enclosures
Classic Series Non-Metallic Enclosure
CL1109W
Description
Lift off cover design
Stainless steel screw recessed from surface
Mounting Foot kit available
Soft edged design throughout
Description
Lift off cover design
Stainless steel screw recessed from surface
Mounting Foot kit available
Soft edged design throughout
Suppliers
Classic Series Non-Metallic Enclosure
CL1109W
Lift off cover design
Stainless steel screw recessed from surface
Mounting Foot kit available
Soft edged design throughout
- Lift off cover design
- Stainless steel screw recessed from surface
- Mounting Foot kit available
- Soft edged design throughout
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
CL1109W |
|
Product Name
|
Classic Series Non-Metallic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
11.21 inch (285 mm)
|
|
Width
|
9.21 inch (234 mm)
|
|
Depth
|
6.09 inch (155 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4.8 inch (122 mm)
View Details
2 suppliers
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
40 inch (1016 mm)
Width
32 inch (813 mm)
View Details
Type
Junction Box
Length
1.97 inch (50 mm)
Width
3.46 inch (88 mm)
View Details