Stahlin Enclosures DiamondShield™ Junction Enclosure 80604

Description
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover
Description
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover

Suppliers

Company
Product
Description
Supplier Links
DiamondShield™ Junction Enclosure - 80604 - Stahlin Enclosures
Belding, MI, USA
DiamondShield™ Junction Enclosure
80604
DiamondShield™ Junction Enclosure 80604
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover
  • Over 50 configurations available in 10 sizes
  • Size range from 6 x 6 to 20 x 16
  • Opaque cover
  • 5 cover securement methods available
  • Field interchangeable covers and hardware
  • No penetrable hardware
  • Unobstructed walls for ease of conduit or component placement
  • Panel mounting capability in the cover
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number 80604
Product Name DiamondShield™ Junction Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.41 inch (239 mm)
Width 7.79 inch (198 mm)
Depth 4.31 inch (109 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Open-Closing Control Box - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Shape Rectangular
Length 5.91 to 23.62 inch (150 to 600 mm)
View Details