Stahlin Enclosures DiamondShield™ Junction Enclosure 141208

Description
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover
Description
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover

Suppliers

Company
Product
Description
Supplier Links
DiamondShield™ Junction Enclosure - 141208 - Stahlin Enclosures
Belding, MI, USA
DiamondShield™ Junction Enclosure
141208
DiamondShield™ Junction Enclosure 141208
Over 50 configurations available in 10 sizes Size range from 6 x 6 to 20 x 16 Opaque cover 5 cover securement methods available Field interchangeable covers and hardware No penetrable hardware Unobstructed walls for ease of conduit or component placement Panel mounting capability in the cover
  • Over 50 configurations available in 10 sizes
  • Size range from 6 x 6 to 20 x 16
  • Opaque cover
  • 5 cover securement methods available
  • Field interchangeable covers and hardware
  • No penetrable hardware
  • Unobstructed walls for ease of conduit or component placement
  • Panel mounting capability in the cover
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number 141208
Product Name DiamondShield™ Junction Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 15.49 inch (393 mm)
Width 13.86 inch (352 mm)
Depth 8.34 inch (212 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Desktop Enclosures - 4152903 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 5.91 inch (150 mm)
Width 7.87 inch (200 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details