Stage Ninja, LLC Cable Shielding Stage Ninja CAT6-40-S

Description
Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):40ft; Reel Length (Metric):12.19m; No. of Pairs:-; Jacket Color:Black; No. of Max Strands x Strand Size:-; Voltage Rating:
Description
Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):40ft; Reel Length (Metric):12.19m; No. of Pairs:-; Jacket Color:Black; No. of Max Strands x Strand Size:-; Voltage Rating:

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Stage Ninja - 70Y6762 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Stage Ninja
70Y6762
Cable Shielding Stage Ninja 70Y6762
Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):40ft; Reel Length (Metric):12.19m; No. of Pairs:-; Jacket Color:Black; No. of Max Strands x Strand Size:-; Voltage Rating:

Cable Shielding:Shielded; LAN Category:Cat6; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):40ft; Reel Length (Metric):12.19m; No. of Pairs:-; Jacket Color:Black; No. of Max Strands x Strand Size:-; Voltage Rating:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 70Y6762
Product Name Cable Shielding Stage Ninja
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details