Stafford Manufacturing Corp. PowerRing™ Shaft-Hub Locks PRL211

Description
PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads. Features: Provide high strength connection between components and shafts Keyless Transmit very high axial and torque loads Easy to install Will not damage shafts or components
Datasheet
Description
PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads. Features: Provide high strength connection between components and shafts Keyless Transmit very high axial and torque loads Easy to install Will not damage shafts or components
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerRing™ Shaft-Hub Locks - PRL211 - Stafford Manufacturing Corp.
North Reading, MA, USA
PowerRing™ Shaft-Hub Locks
PRL211
PowerRing™ Shaft-Hub Locks PRL211
PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads. Features: Provide high strength connection between components and shafts Keyless Transmit very high axial and torque loads Easy to install Will not damage shafts or components

PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads.

Features:

  • Provide high strength connection between components and shafts
  • Keyless
  • Transmit very high axial and torque loads
  • Easy to install
  • Will not damage shafts or components
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft-Hub Locking Devices
Product Number PRL211
Product Name PowerRing™ Shaft-Hub Locks
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 2.69 inch (68.28 mm)
Hub Diameter 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keyless Shaft Locking Assembly - Shrink Disc LD070B - Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details
.250
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Locking Bushing, max. Torque: 524in.lb, Tightening Torque of 42.5 in.lb. - S21HSC-500119650 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.5000 inch (12.7 mm)
Maximum Torque 43.67 Ft-lbs (59.21 N-m)
View Details
Locking Assembly - CB3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Maximum Torque 37168 Ft-lbs (50400 N-m)
Maximum Axial Load 123640 lbs (56073 kg)
View Details