Stafford Manufacturing Corp. PowerRing™ Shaft-Hub Locks PRL106

Description
PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads. Features: Provide high strength connection between components and shafts Keyless Transmit very high axial and torque loads Easy to install Will not damage shafts or components
Description
PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads. Features: Provide high strength connection between components and shafts Keyless Transmit very high axial and torque loads Easy to install Will not damage shafts or components
Datasheet
Datasheet Summary
Powered by GS/AI

PowerRing,Ñ¢ Shaft-Hub Lock, part number PRL106, is designed to provide a keyless, high-strength connection between components and round shafts. It features a smooth, non-marring bore that securely contracts onto the shaft while expanding into the hub's inner diameter. This product is fully adjustable and balanced to minimize vibration at high speeds, making it suitable for applications that require the transmission of high axial and torque loads. Installation is straightforward, achieved by tightening locking bolts that engage multiple internal taper rings to create the necessary friction for a secure connection. The PowerRing,Ñ¢ is made from carbon steel and has a bore size of 1-3/8 inches, an outside diameter of 2.365 inches, and a width of 0.787 inches. It is compliant with RoHS2 and REACH regulations, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

PowerRing,Ñ¢ Shaft-Hub Lock, part number PRL106, is designed to provide a keyless, high-strength connection between components and round shafts. It features a smooth, non-marring bore that securely contracts onto the shaft while expanding into the hub's inner diameter. This product is fully adjustable and balanced to minimize vibration at high speeds, making it suitable for applications that require the transmission of high axial and torque loads. Installation is straightforward, achieved by tightening locking bolts that engage multiple internal taper rings to create the necessary friction for a secure connection. The PowerRing,Ñ¢ is made from carbon steel and has a bore size of 1-3/8 inches, an outside diameter of 2.365 inches, and a width of 0.787 inches. It is compliant with RoHS2 and REACH regulations, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
PowerRing™ Shaft-Hub Locks - PRL106 - Stafford Manufacturing Corp.
North Reading, MA, USA
PowerRing™ Shaft-Hub Locks
PRL106
PowerRing™ Shaft-Hub Locks PRL106
PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads. Features: Provide high strength connection between components and shafts Keyless Transmit very high axial and torque loads Easy to install Will not damage shafts or components

PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads.

Features:

  • Provide high strength connection between components and shafts
  • Keyless
  • Transmit very high axial and torque loads
  • Easy to install
  • Will not damage shafts or components
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft-Hub Locking Devices
Product Number PRL106
Product Name PowerRing™ Shaft-Hub Locks
Application Internal (Thru Bore)
Design Units English
Shaft Diameter. 1.38 inch (34.92 mm)
Hub Diameter 2.37 inch (60.07 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Bushing, max. Torque: 2664in.lb, Tightening Torque of 87 in.lb. - S21HSC-875175984 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Hub Diameter 0.8750 inch (22.22 mm)
Maximum Torque 222 Ft-lbs (301 N-m)
View Details
.250
Keystone Electronics Corp.
Specs
Shaft Diameter. 0.2500 inch (6.35 mm)
View Details
Door locking devices - AV 20 - AV20RX20U-GB215 -  - Schmersal Inc.
Specs
Design Units Metric
Shaft Diameter. 0.7087 inch (18 mm)
Overall Length 6.5 inch (165 mm)
View Details
Keyless Shaft Locking Assembly - LD060 - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design Units Metric
View Details