PowerRing™ Shaft-Hub Locks provide a keyless, extreme high strength connection between components and round shafts. They feature a smooth, non-marring bore which contracts securely onto a shaft while expanding the OD tightly into the I.D. of a hub. Fully adjustable, they are balanced to minimize vibration at high speeds, and prevent backlash damage caused by heavy loads.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft-Hub Locking Devices |
| Product Number | PRL100 |
| Product Name | PowerRing Shaft-Hub Locks |
| Application | Internal (Thru Bore) |
| Design Units | English |
| Shaft Diameter. | 1 inch (25.4 mm) |
| Hub Diameter | 1.97 inch (50.01 mm) |