316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment.
2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 8C109 |
| Product Name | Stainless Steel Two Piece Clamp-Type |
| Collar Type | Two piece Clamp Style |
| Collar Material | Stainless Steel |
| Units | English |