Stafford Manufacturing Corp. Stainless Steel Two Piece Clamp-Type 8C007

Description
316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Provide corrosion resistance in harsh environments Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Description
316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Provide corrosion resistance in harsh environments Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Datasheet Summary
Powered by GS/AI

The Stainless Steel Two Piece Clamp-Type Shaft Collar, part number 8C007, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a low profile design and is precision machined to ensure a smooth bore that protects shafts from damage. This collar can be completely disassembled and repositioned anywhere on a shaft, providing flexibility in application. It offers superior holding power compared to set-screw type collars and is made from 316/316L stainless steel, making it suitable for environments that require corrosion resistance. The collar has a bore size of 7/16 inches, an outside diameter of 0.938 inches, and a width of 0.375 inches. It weighs approximately 0.05 pounds and is compliant with RoHS2 and REACH regulations.

Datasheet Summary
Powered by GS/AI

The Stainless Steel Two Piece Clamp-Type Shaft Collar, part number 8C007, is designed for use on standard round shafts, thin wall tubes, or over split hubs. It features a low profile design and is precision machined to ensure a smooth bore that protects shafts from damage. This collar can be completely disassembled and repositioned anywhere on a shaft, providing flexibility in application. It offers superior holding power compared to set-screw type collars and is made from 316/316L stainless steel, making it suitable for environments that require corrosion resistance. The collar has a bore size of 7/16 inches, an outside diameter of 0.938 inches, and a width of 0.375 inches. It weighs approximately 0.05 pounds and is compliant with RoHS2 and REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Two Piece Clamp-Type - 8C007 - Stafford Manufacturing Corp.
North Reading, MA, USA
Stainless Steel Two Piece Clamp-Type
8C007
Stainless Steel Two Piece Clamp-Type 8C007
316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Provide corrosion resistance in harsh environments Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars

316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment.
2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Provide corrosion resistance in harsh environments
  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8C007
Product Name Stainless Steel Two Piece Clamp-Type
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40105 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Rc 38-45)
Units English
View Details