Stafford Manufacturing Corp. Two Piece Aluminum Clamp Type Collars 8A302

Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Piece Aluminum Clamp Type Collar, part number 8A302, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or split hubs. This collar features a low profile design and is precision machined to ensure a non-marring surface that protects shafts from damage. It can be easily adjusted and disassembled, allowing for flexible placement anywhere on a shaft. Constructed from 2024-T351 aluminum, the collar has a bore size of 3-1/8 inches, an outside diameter of 4.500 inches, and a width of 0.875 inches. It weighs approximately 0.73 pounds and is compliant with RoHS2 and REACH regulations. The collar utilizes a 3/8-24 x 1 alloy steel screw for secure clamping. This product is manufactured in the USA and is suitable for applications requiring high clamping power.

Datasheet Summary
Powered by GS/AI

The Two Piece Aluminum Clamp Type Collar, part number 8A302, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or split hubs. This collar features a low profile design and is precision machined to ensure a non-marring surface that protects shafts from damage. It can be easily adjusted and disassembled, allowing for flexible placement anywhere on a shaft. Constructed from 2024-T351 aluminum, the collar has a bore size of 3-1/8 inches, an outside diameter of 4.500 inches, and a width of 0.875 inches. It weighs approximately 0.73 pounds and is compliant with RoHS2 and REACH regulations. The collar utilizes a 3/8-24 x 1 alloy steel screw for secure clamping. This product is manufactured in the USA and is suitable for applications requiring high clamping power.

Suppliers

Company
Product
Description
Supplier Links
Two Piece Aluminum Clamp Type Collars - 8A302 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Aluminum Clamp Type Collars
8A302
Two Piece Aluminum Clamp Type Collars 8A302
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8A302
Product Name Two Piece Aluminum Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Aluminum
Axial Load 5500 lbs (2494 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 8236985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.63 inch (16.0 mm)
Bore 1.102 inch (28.0 mm)
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details