Stafford Manufacturing Corp. Two Piece Aluminum Clamp Type Collars 8A108

Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Piece Aluminum Clamp Type Collar, part number 8A108, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or over split hubs. This collar features a low profile design and is precision machined to ensure a smooth bore that protects shafts from damage. It offers superior holding power compared to set-screw type collars and can be easily adjusted and disassembled for placement anywhere on a shaft. Constructed from 2024-T351 aluminum, the collar has an outside diameter of 2.375 inches, a bore size of 1.5 inches, and a width of 0.563 inches. It weighs approximately 0.15 pounds and is compliant with RoHS2 and REACH regulations. The collar is equipped with a 1/4-28 x 5/8 alloy steel screw, which does not protrude beyond the outside diameter, enhancing its low profile characteristics. This product is manufactured in the USA and is suitable for applications requiring reliable clamping without marring the shaft surface.

Datasheet Summary
Powered by GS/AI

The Two Piece Aluminum Clamp Type Collar, part number 8A108, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or over split hubs. This collar features a low profile design and is precision machined to ensure a smooth bore that protects shafts from damage. It offers superior holding power compared to set-screw type collars and can be easily adjusted and disassembled for placement anywhere on a shaft. Constructed from 2024-T351 aluminum, the collar has an outside diameter of 2.375 inches, a bore size of 1.5 inches, and a width of 0.563 inches. It weighs approximately 0.15 pounds and is compliant with RoHS2 and REACH regulations. The collar is equipped with a 1/4-28 x 5/8 alloy steel screw, which does not protrude beyond the outside diameter, enhancing its low profile characteristics. This product is manufactured in the USA and is suitable for applications requiring reliable clamping without marring the shaft surface.

Suppliers

Company
Product
Description
Supplier Links
Two Piece Aluminum Clamp Type Collars - 8A108 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Aluminum Clamp Type Collars
8A108
Two Piece Aluminum Clamp Type Collars 8A108
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8A108
Product Name Two Piece Aluminum Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Aluminum
Axial Load 1500 lbs (680 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40107 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details