Stafford Manufacturing Corp. Two Piece Aluminum Clamp Type Collars 8A103

Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Piece Aluminum Clamp Type Collars - 8A103 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Aluminum Clamp Type Collars
8A103
Two Piece Aluminum Clamp Type Collars 8A103
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8A103
Product Name Two Piece Aluminum Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Aluminum
Axial Load 1500 lbs (680 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

TC1: One-Piece Clamp Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Shaft Collars - 8236982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.63 inch (16.0 mm)
Bore 0.984 inch (25.0 mm)
View Details
Stop Collar - Split, 2.50 Od Tube - 910-9901-0250 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
Steel Shaft Collars - 40103 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details