2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 8A010 |
| Product Name | Two Piece Aluminum Clamp Type Collars |
| Collar Type | Two piece Clamp Style |
| Collar Material | Aluminum |
| Axial Load | 700 lbs (317 kg) |
| Units | English |