Stafford Manufacturing Corp. UNF/ UNC One-Piece Stainless Steel Threaded Collars 7S004C

Description
UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Description
UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

Suppliers

Company
Product
Description
Supplier Links
UNF/ UNC One-Piece Stainless Steel Threaded Collars - 7S004C - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/ UNC One-Piece Stainless Steel Threaded Collars
7S004C
UNF/ UNC One-Piece Stainless Steel Threaded Collars 7S004C
UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

UNF/UNC 1-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fit standard UNF/UNC threaded shafts
  • Superior holding power over set-screw type collars
  • Offered in High Strength and Low Profile styles
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 7S004C
Product Name UNF/ UNC One-Piece Stainless Steel Threaded Collars
Collar Type One Piece Clamp Style Threaded Collar
Collar Material Stainless Steel
Axial Load 200 lbs (90.7 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 2.50 Od Tube - 910-9901-0250 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
C2: Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
0.0625
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.12 inch (3.0 mm)
View Details