Stafford Manufacturing Corp. One Piece Clamp-Type Weldable Collars 7MW100

Description
Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: 1018 Steel for ease and safety for welding Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: 1018 Steel for ease and safety for welding Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Clamp-Type Weldable Collars - 7MW100 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Clamp-Type Weldable Collars
7MW100
One Piece Clamp-Type Weldable Collars 7MW100
Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: 1018 Steel for ease and safety for welding Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer.

1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • 1018 Steel for ease and safety for welding
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 7MW100
Product Name One Piece Clamp-Type Weldable Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Shaft Collars - 145674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 304 Stainless Steel
Width 0.51 inch (13.0 mm)
View Details