Stafford Manufacturing Corp. One Piece Clamp-Type Weldable Collars 7MW010

Description
Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: 1018 Steel for ease and safety for welding Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: 1018 Steel for ease and safety for welding Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Clamp-Type Weldable Collars - 7MW010 - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Clamp-Type Weldable Collars
7MW010
One Piece Clamp-Type Weldable Collars 7MW010
Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: 1018 Steel for ease and safety for welding Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer.

1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • 1018 Steel for ease and safety for welding
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 7MW010
Product Name One Piece Clamp-Type Weldable Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

C:Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Aluminum; Stainless Steel
Units English
Width 0.25 to 1.25 inch (6.3 to 31.7 mm)
View Details
Locking Bushes - 7784932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.276 inch (7.0 mm)
O.D. 0.75 inch (19.0 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless Hard/None
Units English
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details