Stafford Manufacturing Corp. Steel Clamp-Type Couplings with Keyways 7L112112FK

Description
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. features: Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet
Description
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. features: Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Clamp-Type Couplings with Keyways - 7L112112FK - Stafford Manufacturing Corp.
North Reading, MA, USA
Steel Clamp-Type Couplings with Keyways
7L112112FK
Steel Clamp-Type Couplings with Keyways 7L112112FK
Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. features: Mate two shafts with zero backlash Two pieces for convenient assembly and adjustment Smooth bore protects shafts from damage Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles

Designed for aligned shafts, the 2-Piece Clamp-Type Coupling makes two shafts function as one. This coupling comes completely apart to allow the most convenient assembly and adjustment. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

features:

  • Mate two shafts with zero backlash
  • Two pieces for convenient assembly and adjustment
  • Smooth bore protects shafts from damage
  • Available with straight-through or stepped bores
  • Offered in High Strength, Low Profile and Heavy Duty styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 7L112112FK
Product Name Steel Clamp-Type Couplings with Keyways
Design Two Piece Clamping Style
Features Keyway
Material Carbon / Alloy Steel
Units English Design Arrangement
Unlock Full Specs
to access all available technical data

Similar Products

Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
Rigid coupling with bores of 0.25 / 0.25
Specs
Material Aluminum; Anodized Aluminum
Units English Design Arrangement
Bore 1 0.2500 inch (6.35 mm)
View Details