Stafford Manufacturing Corp. One Piece Clamp Style Steel Remachineable Collars 7L100REM

Description
Remachineable Couplings are complete, except that they are supplied with a precision finished bore on one side and a pilot hole only on the other. They are designed to connect two dissimilar sized shafts in virtually any combination up to a 2” bore and maintain concentricity between each half. The piloted side can be machined by the user to any size up to that of the finished bore. These couplings allow the user to same time and cost by customizing to the desired bore size in-house. Features: Pilot hole for machining to desired bore size and configuration. Finished bore on other side protects shafts from damage Customize bore size in-house to save time and cost Superior holding power over set-screw type couplings
Datasheet
Description
Remachineable Couplings are complete, except that they are supplied with a precision finished bore on one side and a pilot hole only on the other. They are designed to connect two dissimilar sized shafts in virtually any combination up to a 2” bore and maintain concentricity between each half. The piloted side can be machined by the user to any size up to that of the finished bore. These couplings allow the user to same time and cost by customizing to the desired bore size in-house. Features: Pilot hole for machining to desired bore size and configuration. Finished bore on other side protects shafts from damage Customize bore size in-house to save time and cost Superior holding power over set-screw type couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Clamp Style Steel Remachineable Collars - 7L100REM - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Clamp Style Steel Remachineable Collars
7L100REM
One Piece Clamp Style Steel Remachineable Collars 7L100REM
Remachineable Couplings are complete, except that they are supplied with a precision finished bore on one side and a pilot hole only on the other. They are designed to connect two dissimilar sized shafts in virtually any combination up to a 2” bore and maintain concentricity between each half. The piloted side can be machined by the user to any size up to that of the finished bore. These couplings allow the user to same time and cost by customizing to the desired bore size in-house. Features: Pilot hole for machining to desired bore size and configuration. Finished bore on other side protects shafts from damage Customize bore size in-house to save time and cost Superior holding power over set-screw type couplings

Remachineable Couplings are complete, except that they are supplied with a precision finished bore on one side and a pilot hole only on the other. They are designed to connect two dissimilar sized shafts in virtually any combination up to a 2” bore and maintain concentricity between each half. The piloted side can be machined by the user to any size up to that of the finished bore.
These couplings allow the user to same time and cost by customizing to the desired bore size in-house.

Features:

  • Pilot hole for machining to desired bore size and configuration.
  • Finished bore on other side protects shafts from damage
  • Customize bore size in-house to save time and cost
  • Superior holding power over set-screw type couplings
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 7L100REM
Product Name One Piece Clamp Style Steel Remachineable Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

30mm shaft Dia. Fastlock Collar, Fast On, Fast Off, with no tool needed for installation - S25FLYM1181 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Stainless Steel; 303 Stainless Steel
View Details
Stop Collar - Split, 4.50 Od Tube - 910-9901-0450 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 4.500 inch (114.3 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 145654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Width 0.35 inch (9.0 mm)
View Details