Stafford Manufacturing Corp. One-Piece Steel Clamp-Type Couplings 7L012012

Description
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet
Description
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One-Piece  Steel Clamp-Type Couplings - 7L012012 - Stafford Manufacturing Corp.
North Reading, MA, USA
One-Piece Steel Clamp-Type Couplings
7L012012
One-Piece Steel Clamp-Type Couplings 7L012012
Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions. Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Mate two shafts with zero backlash Smooth bore protects shafts from damage Superior torque capacity over set-screw-type couplings Available with straight-through or stepped bores Offered in High Strength, Low Profile and Heavy Duty styles

Designed for aligned shafts, the 1-Piece Clamp-Type Coupling makes two shafts function as one. It is ideal for overhung or unsupported shafts and is an excellent way to attach items such as mixer paddles and shaft extensions.
Clamp-Type Couplings are available in straight-through or stepped bores. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Mate two shafts with zero backlash
  • Smooth bore protects shafts from damage
  • Superior torque capacity over set-screw-type couplings
  • Available with straight-through or stepped bores
  • Offered in High Strength, Low Profile and Heavy Duty styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Rigid Couplings
Product Number 7L012012
Product Name One-Piece Steel Clamp-Type Couplings
Design One Piece Clamping Style
Material Carbon / Alloy Steel
Units English Design Arrangement
Bore 1 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
Three-Piece Junior Coupling, 10mm Bore, 52mm Outside Diameter, 56mm Overall Length. Material- Nylon. - S5911YMJRM2410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design 3-Piece Shrink Disc Clamping Style
Units Metric Design Arrangement
Bore 1 0.3937 inch (10 mm)
View Details
Taper Lock Rigid Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Material GG20 Cast Iron
Units English Design Arrangement; Metric Design Arrangement
Bore 1 1.26 to 4.92 inch (32 to 125 mm)
View Details