Stafford Manufacturing Corp. One Piece Clamp Style Steel Remachineable Collars 7L008REM

Description
Remachineable Couplings are complete, except that they are supplied with a precision finished bore on one side and a pilot hole only on the other. They are designed to connect two dissimilar sized shafts in virtually any combination up to a 2” bore and maintain concentricity between each half. The piloted side can be machined by the user to any size up to that of the finished bore. These couplings allow the user to same time and cost by customizing to the desired bore size in-house. Features: Pilot hole for machining to desired bore size and configuration. Finished bore on other side protects shafts from damage Customize bore size in-house to save time and cost Superior holding power over set-screw type couplings
Datasheet
Description
Remachineable Couplings are complete, except that they are supplied with a precision finished bore on one side and a pilot hole only on the other. They are designed to connect two dissimilar sized shafts in virtually any combination up to a 2” bore and maintain concentricity between each half. The piloted side can be machined by the user to any size up to that of the finished bore. These couplings allow the user to same time and cost by customizing to the desired bore size in-house. Features: Pilot hole for machining to desired bore size and configuration. Finished bore on other side protects shafts from damage Customize bore size in-house to save time and cost Superior holding power over set-screw type couplings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
One Piece Clamp Style Steel Remachineable Collars - 7L008REM - Stafford Manufacturing Corp.
North Reading, MA, USA
One Piece Clamp Style Steel Remachineable Collars
7L008REM
One Piece Clamp Style Steel Remachineable Collars 7L008REM
Remachineable Couplings are complete, except that they are supplied with a precision finished bore on one side and a pilot hole only on the other. They are designed to connect two dissimilar sized shafts in virtually any combination up to a 2” bore and maintain concentricity between each half. The piloted side can be machined by the user to any size up to that of the finished bore. These couplings allow the user to same time and cost by customizing to the desired bore size in-house. Features: Pilot hole for machining to desired bore size and configuration. Finished bore on other side protects shafts from damage Customize bore size in-house to save time and cost Superior holding power over set-screw type couplings

Remachineable Couplings are complete, except that they are supplied with a precision finished bore on one side and a pilot hole only on the other. They are designed to connect two dissimilar sized shafts in virtually any combination up to a 2” bore and maintain concentricity between each half. The piloted side can be machined by the user to any size up to that of the finished bore.
These couplings allow the user to same time and cost by customizing to the desired bore size in-house.

Features:

  • Pilot hole for machining to desired bore size and configuration.
  • Finished bore on other side protects shafts from damage
  • Customize bore size in-house to save time and cost
  • Superior holding power over set-screw type couplings
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 7L008REM
Product Name One Piece Clamp Style Steel Remachineable Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40110 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Stop Collar - Split, 1.500
Specs
Collar Type Two piece Clamp Style
Bore 1.500 inch (38.1 mm)
View Details
TC2: Two-Piece Split Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Stainless Steel
Units English
View Details
0.75
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.56 inch (14.3 mm)
View Details